location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N252-024-HU-SHK patch panel 0.5U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N252-024-HU-SHK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N252-024-HU-SHK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236159 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:07:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N252-024-HU-SHK patch panel 0.5U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5000 Mbit/s
  • - Ports quantity: 24
  • - Cat5, Cat5e, Cat6
  • - 0.5U
  • - White
More>>>
Short summary description Tripp Lite N252-024-HU-SHK patch panel 0.5U:
This short summary of the Tripp Lite N252-024-HU-SHK patch panel 0.5U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N252-024-HU-SHK, 5000 Mbit/s, RJ-45, Cat5, Cat5e, Cat6, White, Rack mounting, 0.5U

Long summary description Tripp Lite N252-024-HU-SHK patch panel 0.5U:
This is an auto-generated long summary of Tripp Lite N252-024-HU-SHK patch panel 0.5U based on the first three specs of the first five spec groups.

Tripp Lite N252-024-HU-SHK. Maximum data transfer rate: 5000 Mbit/s, Connector(s): RJ-45, Cable types supported: Cat5, Cat5e, Cat6. Product color: White, Mounting: Rack mounting, Rack capacity: 0.5U. Package width: 96,5 mm, Package depth: 500,4 mm, Package height: 40,6 mm. Country of origin: Taiwan, Master (outer) case width: 302,3 mm, Master (outer) case length: 525,8 mm

Network
Maximum data transfer rate
5000 Mbit/s
Ports quantity
24
Connector(s)
RJ-45
Cable types supported
Cat5, Cat5e, Cat6
Design
Product color
White
Mounting
Rack mounting
Rack capacity
0.5U
Certification
TAA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging data
Package width
96,5 mm
Package depth
500,4 mm
Packaging data
Package height
40,6 mm
Package weight
1,36 kg
Packaging content
Cable tie(s) included
Yes
Number of cable ties
24
Logistics data
Country of origin
Taiwan
Master (outer) case width
302,3 mm
Master (outer) case length
525,8 mm
Master (outer) case height
261,6 mm
Master (outer) case weight
19,1 kg
Quantity per master (outer) case
14 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332236156
Brand Image Article code product Stock Price from
Tripp Lite N252-024-6A-SH patch panel 1U Tripp Lite N252-024-6A-SH patch panel 1U
(show image)
N252-024-6A-SH N252-024-6A-SH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252A-024-HUSHK patch panel 0.5U Tripp Lite N252A-024-HUSHK patch panel 0.5U
(show image)
N252A-024-HUSHK N252A-024-HUSHK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048-SH-K patch panel 1U Tripp Lite N252-048-SH-K patch panel 1U
(show image)
N252-048-SH-K N252-048-SH-K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-SH-K patch panel 1U Tripp Lite N252-024-SH-K patch panel 1U
(show image)
N252-024-SH-K N252-024-SH-K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-P24 patch panel 1U Tripp Lite N252-P24 patch panel 1U
(show image)
N252-P24 N252-P24 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-P12 patch panel Tripp Lite N250-P12 patch panel
(show image)
N250-P12 N250-P12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-P24 patch panel 1U Tripp Lite N052-P24 patch panel 1U
(show image)
N052-P24 N052-P24 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-OF patch panel 1U Tripp Lite N254-024-OF patch panel 1U
(show image)
N254-024-OF N254-024-OF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-6A-OF patch panel 1U Tripp Lite N254-024-6A-OF patch panel 1U
(show image)
N254-024-6A-OF N254-024-6A-OF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-6A patch panel 1U Tripp Lite N252-024-6A patch panel 1U
(show image)
N252-024-6A N252-024-6A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)