Tripp Lite logo

Tripp Lite N238-010-BK patch panel accessory

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130500
Info modified on:
08 Jul 2024, 13:03:53
Short summary description Tripp Lite N238-010-BK patch panel accessory:

Tripp Lite N238-010-BK, Cat6/Cat5e, RJ-45, Black, 178,1 mm, 12,7 mm, 127 mm

Long summary description Tripp Lite N238-010-BK patch panel accessory:

Tripp Lite N238-010-BK. Cable type: Cat6/Cat5e, Cable connection: RJ-45, Product color: Black. Package width: 178,1 mm, Package depth: 12,7 mm, Package height: 127 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 420,1 mm, Master (outer) case length: 25,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.