location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N238-001-YW keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N238-001-YW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N238-001-YW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153586 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite N238-001-YW keystone module:
This short summary of the Tripp Lite N238-001-YW keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N238-001-YW, Yellow, TAA, 6,4 mm, 12,7 mm, 6,4 mm, 10 g

Long summary description Tripp Lite N238-001-YW keystone module:
This is an auto-generated long summary of Tripp Lite N238-001-YW keystone module based on the first three specs of the first five spec groups.

Tripp Lite N238-001-YW. Product color: Yellow, Certification: TAA. Package width: 6,4 mm, Package depth: 12,7 mm, Package height: 6,4 mm. Country of origin: Taiwan, Master (outer) case width: 132,1 mm, Master (outer) case length: 297,2 mm

Features
Product color *
Yellow
Certification
TAA
Packaging data
Package width
6,4 mm
Package depth
12,7 mm
Package height
6,4 mm
Package weight
10 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
132,1 mm
Master (outer) case length
297,2 mm
Master (outer) case height
76,2 mm
Master (outer) case weight
730 g
Quantity per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332153583
Brand Image Article code product Stock Price from
Tripp Lite N235-D01-SH-6A keystone module Tripp Lite N235-D01-SH-6A keystone module
(show image)
N235-D01-SH-6A N235-D01-SH-6A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TF keystone module Tripp Lite N238-001-SH-TF keystone module
(show image)
N238-001-SH-TF N238-001-SH-TF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TF keystone module Tripp Lite N238-001-GY-TF keystone module
(show image)
N238-001-GY-TF N238-001-GY-TF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N206-KJ01-IND keystone module Tripp Lite N206-KJ01-IND keystone module
(show image)
N206-KJ01-IND N206-KJ01-IND 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-WH-6A keystone module Tripp Lite N238-001-WH-6A keystone module
(show image)
N238-001-WH-6A N238-001-WH-6A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-WH keystone module Tripp Lite N235-001-WH keystone module
(show image)
N235-001-WH N235-001-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TFA keystone module Tripp Lite N238-001-SH-TFA keystone module
(show image)
N238-001-SH-TFA N238-001-SH-TFA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TFA keystone module Tripp Lite N238-001-GY-TFA keystone module
(show image)
N238-001-GY-TFA N238-001-GY-TFA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-6A keystone module Tripp Lite N235-001-6A keystone module
(show image)
N235-001-6A N235-001-6A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GN keystone module Tripp Lite N238-001-GN keystone module
(show image)
N238-001-GN N238-001-GN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)