location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N201-100-BL networking cable Blue 30,5 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N201-100-BL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N201-100-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173102 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N201-100-BL networking cable Blue 30,5 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30,5 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - 1000 Mbit/s
  • - Blue
More>>>
Short summary description Tripp Lite N201-100-BL networking cable Blue 30,5 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N201-100-BL networking cable Blue 30,5 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N201-100-BL, 30,5 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N201-100-BL networking cable Blue 30,5 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N201-100-BL networking cable Blue 30,5 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N201-100-BL. Cable length: 30,5 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
30,5 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab
Data transfer rate
1000 Mbit/s
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
208,3 mm
Packaging data
Package depth
243,8 mm
Package height
25,4 mm
Package weight
1,32 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case GTIN (EAN/UPC)
10037332173109
Master (outer) case width
365,8 mm
Master (outer) case length
360,7 mm
Master (outer) case weight
13,6 kg
Master (outer) case height
304,8 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N261-UR6N-BL networking cable Blue 0,2 m Cat6a U/UTP (UTP) Tripp Lite N261-UR6N-BL networking cable Blue 0,2 m Cat6a U/UTP (UTP)
(show image)
N261-UR6N-BL N261-UR6N-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR10-BL networking cable Blue 3 m Cat6a U/UTP (UTP) Tripp Lite N261-UR10-BL networking cable Blue 3 m Cat6a U/UTP (UTP)
(show image)
N261-UR10-BL N261-UR10-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR07-BL networking cable Blue 2,1 m Cat6a U/UTP (UTP) Tripp Lite N261-UR07-BL networking cable Blue 2,1 m Cat6a U/UTP (UTP)
(show image)
N261-UR07-BL N261-UR07-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR05-BL networking cable Blue 1,5 m Cat6a U/UTP (UTP) Tripp Lite N261-UR05-BL networking cable Blue 1,5 m Cat6a U/UTP (UTP)
(show image)
N261-UR05-BL N261-UR05-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR03-BL networking cable Blue 0,9 m Cat6a U/UTP (UTP) Tripp Lite N261-UR03-BL networking cable Blue 0,9 m Cat6a U/UTP (UTP)
(show image)
N261-UR03-BL N261-UR03-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR01-BL networking cable Blue 0,3 m Cat6a U/UTP (UTP) Tripp Lite N261-UR01-BL networking cable Blue 0,3 m Cat6a U/UTP (UTP)
(show image)
N261-UR01-BL N261-UR01-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR6N-BL networking cable Blue 0,2 m Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 0,2 m Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 3 m Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 3 m Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 2,1 m Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 2,1 m Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 1,5 m Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 1,5 m Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)