Tripp Lite logo

Tripp Lite N201-010-GY networking cable Grey 3,05 m Cat6 U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157923
Info modified on:
10 Aug 2024, 09:43:42
Short summary description Tripp Lite N201-010-GY networking cable Grey 3,05 m Cat6 U/UTP (UTP):

Tripp Lite N201-010-GY, 3,05 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description Tripp Lite N201-010-GY networking cable Grey 3,05 m Cat6 U/UTP (UTP):

Tripp Lite N201-010-GY. Cable length: 3,05 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Grey

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.