location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N200P-010BL-IND networking cable Blue 3,05 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N200P-010BL-IND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N200P-010BL-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332252623 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:22:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N200P-010BL-IND networking cable Blue 3,05 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,05 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - 1000 Mbit/s
  • - Blue
More>>>
Short summary description Tripp Lite N200P-010BL-IND networking cable Blue 3,05 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N200P-010BL-IND networking cable Blue 3,05 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N200P-010BL-IND, 3,05 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N200P-010BL-IND networking cable Blue 3,05 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N200P-010BL-IND networking cable Blue 3,05 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N200P-010BL-IND. Cable length: 3,05 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
3,05 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Conductor type
Solid
Cable rating
CMR
Networking standards
IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt
AWG wire size
23
Data transfer rate
1000 Mbit/s
Country of origin
China
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Operational conditions
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Outer diameter
6,5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
203,2 mm
Package depth
12,7 mm
Package height
254 mm
Package weight
180 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332252620
Master (outer) case width
457,2 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
1,79 kg
Master (outer) case height
508 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-05M-BL networking cable Blue 5 m Cat6a F/UTP (FTP) Tripp Lite NM12-6A2-05M-BL networking cable Blue 5 m Cat6a F/UTP (FTP)
(show image)
NM12-6A2-05M-BL NM12-6A2-05M-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-02M-BL networking cable Blue 2 m Cat6a F/UTP (FTP) Tripp Lite NM12-6A2-02M-BL networking cable Blue 2 m Cat6a F/UTP (FTP)
(show image)
NM12-6A2-02M-BL NM12-6A2-02M-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-WH networking cable White 7,6 m Cat5e U/UTP (UTP) Tripp Lite N002-025-WH networking cable White 7,6 m Cat5e U/UTP (UTP)
(show image)
N002-025-WH N002-025-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N003-075-BL-P networking cable Blue 22,9 m Cat5e U/UTP (UTP) Tripp Lite N003-075-BL-P networking cable Blue 22,9 m Cat5e U/UTP (UTP)
(show image)
N003-075-BL-P N003-075-BL-P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N001-050-WH networking cable White 15,2 m Cat5e U/UTP (UTP) Tripp Lite N001-050-WH networking cable White 15,2 m Cat5e U/UTP (UTP)
(show image)
N001-050-WH N001-050-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-003-GN networking cable Green 0,9 m Cat5e U/UTP (UTP) Tripp Lite N002-003-GN networking cable Green 0,9 m Cat5e U/UTP (UTP)
(show image)
N002-003-GN N002-003-GN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-003-YW networking cable Yellow 0,9 m Cat5e U/UTP (UTP) Tripp Lite N002-003-YW networking cable Yellow 0,9 m Cat5e U/UTP (UTP)
(show image)
N002-003-YW N002-003-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-BK networking cable Black 7,6 m Cat5e U/UTP (UTP) Tripp Lite N002-025-BK networking cable Black 7,6 m Cat5e U/UTP (UTP)
(show image)
N002-025-BK N002-025-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-075-BK networking cable Black 22,9 m Cat6 U/UTP (UTP) Tripp Lite N201-075-BK networking cable Black 22,9 m Cat6 U/UTP (UTP)
(show image)
N201-075-BK N201-075-BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
México 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)