Tripp Lite logo

Tripp Lite N063-008-ENC patch panel accessory

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43793
Info modified on:
10 Aug 2024, 11:47:39
Short summary description Tripp Lite N063-008-ENC patch panel accessory:

Tripp Lite N063-008-ENC, Black, Silver, Metal, Plastic, 55,6 mm, 78,7 mm, 153,9 mm, 200 g

Long summary description Tripp Lite N063-008-ENC patch panel accessory:

Tripp Lite N063-008-ENC. Product color: Black, Silver, Material: Metal, Plastic. Width: 55,6 mm, Depth: 78,7 mm, Height: 153,9 mm. Package width: 199,9 mm, Package depth: 80 mm, Package height: 61 mm. Compliance certificates: CE, REACH, RoHS, UKCA. Quantity per master (outer) case: 30 pc(s), Master (outer) case width: 420,1 mm, Master (outer) case length: 325,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.