Tripp Lite logo

Tripp Lite N042U-WK2-SA wall plate/switch cover White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47843
Info modified on:
10 Aug 2024, 11:56:57
Short summary description Tripp Lite N042U-WK2-SA wall plate/switch cover White:

Tripp Lite N042U-WK2-SA, White, Acrylonitrile butadiene styrene (ABS), Stainless steel, Conventional, Any brand, Keystone module, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042U-WK2-SA wall plate/switch cover White:

Tripp Lite N042U-WK2-SA. Product color: White, Material: Acrylonitrile butadiene styrene (ABS), Stainless steel, Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 12,7 mm. Country of origin: Taiwan, Master (outer) case width: 300 mm, Master (outer) case length: 135,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.