location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N002-007-GY networking cable Grey 2,1 m Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N002-007-GY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N002-007-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0373320127772 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:49:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N002-007-GY networking cable Grey 2,1 m Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,1 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e U/UTP (UTP)
  • - Grey
More>>>
Short summary description Tripp Lite N002-007-GY networking cable Grey 2,1 m Cat5e U/UTP (UTP):
This short summary of the Tripp Lite N002-007-GY networking cable Grey 2,1 m Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N002-007-GY, 2,1 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description Tripp Lite N002-007-GY networking cable Grey 2,1 m Cat5e U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N002-007-GY networking cable Grey 2,1 m Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N002-007-GY. Cable length: 2,1 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Grey

Features
Product color *
Grey
Cable length *
2,1 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Frequency
350 MHz
Snagless cable boot
No
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
228,6 mm
Packaging data
Package depth
12,7 mm
Package height
177,8 mm
Package weight
80 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332012774
Master (outer) case width
457,2 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
770 g
Master (outer) case height
406,4 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-05M-BL networking cable Blue 5 m Cat6a F/UTP (FTP) Tripp Lite NM12-6A2-05M-BL networking cable Blue 5 m Cat6a F/UTP (FTP)
(show image)
NM12-6A2-05M-BL NM12-6A2-05M-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-02M-BL networking cable Blue 2 m Cat6a F/UTP (FTP) Tripp Lite NM12-6A2-02M-BL networking cable Blue 2 m Cat6a F/UTP (FTP)
(show image)
NM12-6A2-02M-BL NM12-6A2-02M-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-WH networking cable White 7,6 m Cat5e U/UTP (UTP) Tripp Lite N002-025-WH networking cable White 7,6 m Cat5e U/UTP (UTP)
(show image)
N002-025-WH N002-025-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N003-075-BL-P networking cable Blue 22,9 m Cat5e U/UTP (UTP) Tripp Lite N003-075-BL-P networking cable Blue 22,9 m Cat5e U/UTP (UTP)
(show image)
N003-075-BL-P N003-075-BL-P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N001-050-WH networking cable White 15,2 m Cat5e U/UTP (UTP) Tripp Lite N001-050-WH networking cable White 15,2 m Cat5e U/UTP (UTP)
(show image)
N001-050-WH N001-050-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-003-GN networking cable Green 0,9 m Cat5e U/UTP (UTP) Tripp Lite N002-003-GN networking cable Green 0,9 m Cat5e U/UTP (UTP)
(show image)
N002-003-GN N002-003-GN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-003-YW networking cable Yellow 0,9 m Cat5e U/UTP (UTP) Tripp Lite N002-003-YW networking cable Yellow 0,9 m Cat5e U/UTP (UTP)
(show image)
N002-003-YW N002-003-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-075-BK networking cable Black 22,9 m Cat6 U/UTP (UTP) Tripp Lite N201-075-BK networking cable Black 22,9 m Cat6 U/UTP (UTP)
(show image)
N201-075-BK N201-075-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-06N-RD networking cable Red 0,15 m Cat6 U/UTP (UTP) Tripp Lite N201-06N-RD networking cable Red 0,15 m Cat6 U/UTP (UTP)
(show image)
N201-06N-RD N201-06N-RD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)