Tripp Lite logo

Tripp Lite MTB3-002-DP USB graphics adapter 5120 x 2880 pixels Silver

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96903
Info modified on:
19 Feb 2024, 21:33:49
Short summary description Tripp Lite MTB3-002-DP USB graphics adapter 5120 x 2880 pixels Silver:

Tripp Lite MTB3-002-DP, 3.2 Gen 1 (3.1 Gen 1), USB Type-C, DisplayPort output, 5120 x 2880 pixels

Long summary description Tripp Lite MTB3-002-DP USB graphics adapter 5120 x 2880 pixels Silver:

Tripp Lite MTB3-002-DP. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-C, USB connector gender: Male. Product color: Silver. Width: 108 mm, Depth: 59,9 mm, Height: 15 mm. Package width: 139,7 mm, Package depth: 100,1 mm, Package height: 23,1 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 294,9 mm, Master (outer) case length: 134,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.