location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M102-02M-WH lightning cable 2 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M102-02M-WH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M102-02M-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260871 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite M102-02M-WH lightning cable 2 m White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - Lightning Straight Male
  • - USB C Straight Male
  • - Connector contacts plating: Nickel/Gold
  • - USB 2.0 480 Mbit/s
  • - White
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite M102-02M-WH lightning cable 2 m White:
This short summary of the Tripp Lite M102-02M-WH lightning cable 2 m White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M102-02M-WH, 2 m, Lightning, USB C, Male, Male, White

Long summary description Tripp Lite M102-02M-WH lightning cable 2 m White:
This is an auto-generated long summary of Tripp Lite M102-02M-WH lightning cable 2 m White based on the first three specs of the first five spec groups.

Tripp Lite M102-02M-WH. Cable length: 2 m, Connector 1: Lightning, Connector 2: USB C. Output voltage: 20 V, Output current (max): 3 A. Cable diameter: 4 mm. Quantity per pack: 1 pc(s), Package width: 116,1 mm, Package depth: 59,9 mm. Master (outer) case width: 249,9 mm, Master (outer) case length: 146 mm, Master (outer) case height: 70,1 mm

Features
Cable length *
2 m
Connector 1 *
Lightning
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Product color *
White
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Country of origin
Vietnam
Power
Output voltage
20 V
Output current (max)
3 A
Weight & dimensions
Cable diameter
4 mm
Packaging data
Quantity per pack *
1 pc(s)
Package width
116,1 mm
Package depth
59,9 mm
Package height
23,1 mm
Package weight
90 g
Technical details
Sustainability compliance
Yes
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
249,9 mm
Master (outer) case length
146 mm
Master (outer) case height
70,1 mm
Master (outer) case weight
1,2 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260878
Brand Image Article code product Stock Price from
Tripp Lite M102AB-003-S-LB lightning cable 0,91 m Blue Tripp Lite M102AB-003-S-LB lightning cable 0,91 m Blue
(show image)
M102AB-003-S-LB M102AB-003-S-LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-006-S-LB lightning cable 1,83 m Blue Tripp Lite M100AB-006-S-LB lightning cable 1,83 m Blue
(show image)
M100AB-006-S-LB M100AB-006-S-LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-006-S-LB lightning cable 1,83 m Blue Tripp Lite M102AB-006-S-LB lightning cable 1,83 m Blue
(show image)
M102AB-006-S-LB M102AB-006-S-LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-003-S-LB lightning cable 0,91 m Blue Tripp Lite M100AB-003-S-LB lightning cable 0,91 m Blue
(show image)
M100AB-003-S-LB M100AB-003-S-LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-03M-BK lightning cable 3 m Black Tripp Lite M102-03M-BK lightning cable 3 m Black
(show image)
M102-03M-BK M102-03M-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M100AB-03M-WH lightning cable 3 m White Tripp Lite M100AB-03M-WH lightning cable 3 m White
(show image)
M100AB-03M-WH M100AB-03M-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-02M-WH lightning cable 2 m White Tripp Lite M102AB-02M-WH lightning cable 2 m White
(show image)
M102AB-02M-WH M102AB-02M-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102AB-01M-WH lightning cable 1 m White Tripp Lite M102AB-01M-WH lightning cable 1 m White
(show image)
M102AB-01M-WH M102AB-01M-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-02M-BK lightning cable 2 m Black Tripp Lite M102-02M-BK lightning cable 2 m Black
(show image)
M102-02M-BK M102-02M-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M102-01M-WH lightning cable 1 m White Tripp Lite M102-01M-WH lightning cable 1 m White
(show image)
M102-01M-WH M102-01M-WH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)