Tripp Lite logo

Tripp Lite DWFPSC4570M signage display mount 177,8 cm (70") Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73355
Info modified on:
10 Aug 2024, 11:35:14
Short summary description Tripp Lite DWFPSC4570M signage display mount 177,8 cm (70") Black:

Tripp Lite DWFPSC4570M, 50 kg, 177,8 cm (70"), 114,3 cm (45"), 200 x 200 mm, 400 x 600 mm

Long summary description Tripp Lite DWFPSC4570M signage display mount 177,8 cm (70") Black:

Tripp Lite DWFPSC4570M. Maximum weight capacity: 50 kg, Minimum screen size: 114,3 cm (45"), Maximum screen size: 177,8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 600 mm. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.