location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BHDBT-001-KJ-GY keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BHDBT-001-KJ-GY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHDBT-001-KJ-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190499 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:04:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite BHDBT-001-KJ-GY keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45
  • - 110-TYPE TERMINAL
  • - Metallic, White
More>>>
Short summary description Tripp Lite BHDBT-001-KJ-GY keystone module:
This short summary of the Tripp Lite BHDBT-001-KJ-GY keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BHDBT-001-KJ-GY, Metallic, White, RJ45, 110-TYPE TERMINAL, 101,6 mm, 12,7 mm, 127 mm

Long summary description Tripp Lite BHDBT-001-KJ-GY keystone module:
This is an auto-generated long summary of Tripp Lite BHDBT-001-KJ-GY keystone module based on the first three specs of the first five spec groups.

Tripp Lite BHDBT-001-KJ-GY. Product color: Metallic, White, Connector 1: RJ45, Connector 2: 110-TYPE TERMINAL. Package width: 101,6 mm, Package depth: 12,7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 299,7 mm, Master (outer) case length: 134,6 mm

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)