Tripp Lite logo

Tripp Lite B126-2A1 AV extender AV transmitter & receiver Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130351
Info modified on:
10 Aug 2024, 09:44:44
Short summary description Tripp Lite B126-2A1 AV extender AV transmitter & receiver Black:

Tripp Lite B126-2A1, 1920 x 1080 pixels, AV transmitter & receiver, 61 m, Black

Long summary description Tripp Lite B126-2A1 AV extender AV transmitter & receiver Black:

Tripp Lite B126-2A1. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 260,1 mm, Package depth: 164,1 mm, Package height: 55,1 mm. Master (outer) case width: 573 mm, Master (outer) case length: 273 mm, Master (outer) case height: 175 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.