location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1A1-SC4K AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B126-1A1-SC4K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1A1-SC4K
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:12:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B126-1A1-SC4K AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver 2560 x 1600 pixels Black
  • - Maximum transfer distance: 38 m
  • - 7.1 channels
  • - HDCP
  • - DC-in jack
More>>>
Short summary description Tripp Lite B126-1A1-SC4K AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B126-1A1-SC4K AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1A1-SC4K, 2560 x 1600 pixels, AV transmitter & receiver, 38 m, 3D, Black, HDCP

Long summary description Tripp Lite B126-1A1-SC4K AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B126-1A1-SC4K AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B126-1A1-SC4K. Type: AV transmitter & receiver, Maximum resolution: 2560 x 1600 pixels, Cable types supported: Cat5, Cat6

Features
Type *
AV transmitter & receiver
Maximum resolution *
2560 x 1600 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
38 m
Audio output channels
7.1 channels
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 1920 x 1440, 2048 x 1536 (QXGA), 2560 x 1600 (WQXGA)
HDCP
Yes
3D
Yes
Wall mountable
Yes
Plug and Play
Yes
Features
Product color
Black
Ports & interfaces
RJ-45 input ports
2
HDMI in
1
Number of HDMI outputs
2
DC-in jack
Yes
Packaging content
AC adapter included
Yes
Manual
Yes
Mounting brackets included
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS