Tripp Lite logo

Tripp Lite B122-000-4K6 AV extender AV repeater Grey

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91709
Info modified on:
10 Aug 2024, 11:36:46
Short summary description Tripp Lite B122-000-4K6 AV extender AV repeater Grey:

Tripp Lite B122-000-4K6, 3840 x 2160 pixels, AV repeater, Wired, 3D, Grey, HDCP

Long summary description Tripp Lite B122-000-4K6 AV extender AV repeater Grey:

Tripp Lite B122-000-4K6. Type: AV repeater, Maximum resolution: 3840 x 2160 pixels, Maximum refresh rate: 60 Hz. Connectivity technology: Wired, USB connector type: Micro-USB B. Width: 26 mm, Depth: 60 mm, Height: 15 mm. Package width: 156 mm, Package depth: 121,9 mm, Package height: 33 mm. Master (outer) case width: 343 mm, Master (outer) case length: 163 mm, Master (outer) case height: 136 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.