Tripp Lite logo

Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97697
Info modified on:
10 Aug 2024, 09:36:35
Short summary description Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black:

Tripp Lite B072-032-IP2-K, 1920 x 1080 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite B072-032-IP2-K KVM switch Rack mounting Black:

Tripp Lite B072-032-IP2-K. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1080 pixels, Number of users: 3 user(s). Product color: Black, Rack capacity: 1U, Certification: UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1. Compliance certificates: RoHS. Width: 438,9 mm, Depth: 279,1 mm, Height: 43,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.