location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B062-002-PS2 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B062-002-PS2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B062-002-PS2 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B062-002-PS2 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 1
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - External power adapter
More>>>
Short summary description Tripp Lite B062-002-PS2 KVM switch Black:
This short summary of the Tripp Lite B062-002-PS2 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B062-002-PS2, Ethernet LAN, Black

Long summary description Tripp Lite B062-002-PS2 KVM switch Black:
This is an auto-generated long summary of Tripp Lite B062-002-PS2 KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B062-002-PS2. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Product color: Black, Cable length: 150 m. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Sustainability certificates: RoHS, Compliance certificates: RoHS. I/O ports: 1 x RJ45 F 1 x HD15 M 2 x MiniDIN6 M 1 x HD15 F 2 x MiniDIN6 F

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
DC-in jack
Yes
Network
Ethernet LAN
Yes
Design
Rack mounting *
No
Product color *
Black
Cable length
150 m
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.8 A
Output current
2,6 A
External power adapter
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
I/O ports
1 x RJ45 F 1 x HD15 M 2 x MiniDIN6 M 1 x HD15 F 2 x MiniDIN6 F
Brand Image Article code product Stock Price from
Tripp Lite B060-032-8 KVM switch Rack mounting Black Tripp Lite B060-032-8 KVM switch Rack mounting Black
(show image)
B060-032-8 B060-032-8 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B060-016-2 KVM switch Rack mounting Black Tripp Lite B060-016-2 KVM switch Rack mounting Black
(show image)
B060-016-2 B060-016-2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B050-000 KVM switch Black Tripp Lite B050-000 KVM switch Black
(show image)
B050-000 B050-000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)