Tripp Lite B030-DP08-17D, 1920 x 1080 pixels, Full HD, Rack mounting, 1U, Black
Tripp Lite B030-DP08-17D. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: Full HD, Maximum resolution: 1920 x 1080 pixels. Product color: Black, Rack capacity: 1U, Housing material: Metal. Display: LCD, Display diagonal: 43,2 cm (17"). Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz