Tripp Lite logo

Tripp Lite APSWX4KP48VMPPT solar energy storage system Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29720
Info modified on:
10 Aug 2024, 11:53:26
Short summary description Tripp Lite APSWX4KP48VMPPT solar energy storage system Black:

Tripp Lite APSWX4KP48VMPPT, 48 V, 240 V, 220 V, 240 V, 50/60 Hz, Pure sine

Long summary description Tripp Lite APSWX4KP48VMPPT solar energy storage system Black:

Tripp Lite APSWX4KP48VMPPT. Input operation voltage (min): 48 V, Input operation voltage (max): 240 V, Output operation voltage (min): 220 V. DC voltage: 48 V. Product color: Black, Housing material: Metal, Cooling type: Active. Display technology: LCD. Width: 295 mm, Depth: 120,2 mm, Height: 468,8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.