Transcend logo

Transcend JetFlash 590 32GB USB flash drive USB Type-A 2.0 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102484
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Transcend JetFlash 590 32GB USB flash drive USB Type-A 2.0 Black:

Transcend JetFlash 590 32GB, 32 GB, USB Type-A, 2.0, Slide, 4,9 g, Black

Long summary description Transcend JetFlash 590 32GB USB flash drive USB Type-A 2.0 Black:

Transcend JetFlash 590 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Weight: 4,9 g. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.