Transcend logo

Transcend TS-RDF9K2 card reader Micro-USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57997
Info modified on:
14 Mar 2024, 19:00:25
Short summary description Transcend TS-RDF9K2 card reader Micro-USB Black:

Transcend TS-RDF9K2, CF, MicroSDHC, MicroSDXC, SDHC, SDXC, Black, CE/FCC/BSMI/KC/RCM/EAC, Micro-USB, USB, 5 V

Long summary description Transcend TS-RDF9K2 card reader Micro-USB Black:

Transcend TS-RDF9K2. Compatible memory cards: CF, MicroSDHC, MicroSDXC, SDHC, SDXC, Product color: Black, Certification: CE/FCC/BSMI/KC/RCM/EAC. Interface type: Micro-USB. Power source type: USB, Output voltage: 5 V. Width: 115 mm, Depth: 35 mm, Height: 180 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.