Transcend logo

Transcend RDF8 card reader Micro-USB White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33306
Info modified on:
14 Mar 2024, 18:07:38
Short summary description Transcend RDF8 card reader Micro-USB White:

Transcend RDF8, CF, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, White, CE/FCC/BSMI/KC/RCM/EAC, Micro-USB, USB, 5 V

Long summary description Transcend RDF8 card reader Micro-USB White:

Transcend RDF8. Compatible memory cards: CF, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product color: White, Certification: CE/FCC/BSMI/KC/RCM/EAC. Interface type: Micro-USB. Power source type: USB, Input voltage: 5 V. Width: 67,6 mm, Depth: 15,2 mm, Height: 45 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.