TP-Link logo

TP-Link TL-POE10R Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274389
Info modified on:
10 Aug 2024, 09:33:10
Short summary description TP-Link TL-POE10R Gigabit Ethernet:

TP-Link TL-POE10R, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3af, White, Power, FCC, CE

Long summary description TP-Link TL-POE10R Gigabit Ethernet:

TP-Link TL-POE10R. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3af. Product color: White, LED indicators: Power, Safety: FCC, CE. Output power: 12 W. Compliance certificates: RoHS, Compliance industry standards: IEEE 802.3, 802.3u, 802.3af. Width: 80,8 mm, Depth: 54 mm, Height: 24 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.