Toshiba Satellite Pro L830-2008, Intel® Core™ i7, 1,9 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 640 GB
Toshiba Satellite Pro L830-2008. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Silver