Toshiba logo

Toshiba Satellite L755D-14N AMD A8 A8-3520M 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6640G2 Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83406
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Satellite L755D-14N AMD A8 A8-3520M 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6640G2 Windows 7 Home Premium Silver:

Toshiba Satellite L755D-14N, AMD A8, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 640 GB

Long summary description Toshiba Satellite L755D-14N AMD A8 A8-3520M 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6640G2 Windows 7 Home Premium Silver:

Toshiba Satellite L755D-14N. Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3520M, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. Discrete graphics card model: AMD Radeon HD 6640G2. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.