location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F750-11U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQF75E-04W00RCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:51:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red
  • - Intel® Core™ i7 i7-2670QM 2,2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GT 540M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 3 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red:
This short summary of the Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio F750-11U, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red:
This is an auto-generated long summary of Toshiba Qosmio F750-11U Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red based on the first three specs of the first five spec groups.

Toshiba Qosmio F750-11U. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black, Red

Source Review comments Score
Theinquirer.net
Updated:
2013-02-15 07:45:47
3D is the Qosmio F750 laptop's selling point. After a brief look at the laptop we came away from the event impressed by what it has to offer. It is certainly nice to sit down in front of a laptop screen and watch 3D without the hassle of using glass...
0%
vr-zone.com
Updated:
2014-05-24 03:36:51
This afternoon, Toshiba Singapore held a special preview of their latest Qosmio gaming laptops, F750 and X770, at Challenger in Funan DigitaLife Mall, two days before the PC Show. VR-Zone was one of the media to check out the powerful gaming machines. Rea...
0%