location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo B10 Actioncam 5 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo B10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3961E-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Camileo B10 Actioncam 5 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Actioncam 5 MP CMOS Black
  • - Digital zoom: 16x
  • - Internal storage capacity: 0,125 GB Memory card
  • - Built-in flash
  • - LCD Built-in display 5,08 cm (2")
  • - Full HD 1920 x 1080 pixels 60 fps
  • - Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Toshiba Camileo B10 Actioncam 5 MP CMOS Full HD Black:
This short summary of the Toshiba Camileo B10 Actioncam 5 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo B10, 5 MP, CMOS, Full HD, 0,125 GB, 5,08 cm (2"), LCD

Long summary description Toshiba Camileo B10 Actioncam 5 MP CMOS Full HD Black:
This is an auto-generated long summary of Toshiba Camileo B10 Actioncam 5 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Toshiba Camileo B10. Total megapixels: 5 MP, Sensor type: CMOS. Digital zoom: 16x, Image stabilizer type: Electronic Image Stabilization (EIS). Internal storage capacity: 0,125 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Daylight, Fluorescent, Tungsten

Source Review comments Score
macworld.com
Updated:
2012-01-25 03:04:47
Toshiba’s latest candy-bar camcorder looked like a great catch. But it comes with several catches. Toshiba Direct lists the Camileo B10 for $120, making it one of the more affordable pocket camcorders you can buy. It’s as small as a smartphone (4.3-by-...
Good Low price, * Long battery life, * Very good full-light video and still images...
Bad Can be a hassle to turn on, * Small screen, * Subpar low-light performance, * Almost no onboard memory, * Slippery case, Price when rated: $120...
50%
Country Distributor
United Kingdom 1 distributor(s)