Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Analogue / Digital Gamepad PC Back button, D-pad, Start button
- - Wired
- - Black, Orange
More>>>
Short summary description Thrustmaster GP XID PRO eSport edition Black, Orange Gamepad Analogue / Digital PC:
This short summary of the Thrustmaster GP XID PRO eSport edition Black, Orange Gamepad Analogue / Digital PC data-sheet is auto-generated and uses the product title and the first six key specs.
Thrustmaster GP XID PRO eSport edition, Gamepad, PC, Back button, D-pad, Start button, Analogue / Digital, Wired, Black, Orange
Long summary description Thrustmaster GP XID PRO eSport edition Black, Orange Gamepad Analogue / Digital PC:
This is an auto-generated long summary of Thrustmaster GP XID PRO eSport edition Black, Orange Gamepad Analogue / Digital PC based on the first three specs of the first five spec groups.
Thrustmaster GP XID PRO eSport edition. Device type: Gamepad, Gaming platforms supported: PC, Gaming control function buttons: Back button, D-pad, Start button. Connectivity technology: Wired. Product color: Black, Orange. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows Vista. Weight: 370 g