location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TFA-Dostmann Contra Mechanical kitchen timer Black, Red, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TFA-Dostmann Check ‘TFA-Dostmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contra
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18.6004.05
Category: Kitchen Timers Check ‘TFA-Dostmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TFA-Dostmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2020 15:27:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description TFA-Dostmann Contra Mechanical kitchen timer Black, Red, Transparent:
This short summary of the TFA-Dostmann Contra Mechanical kitchen timer Black, Red, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

TFA-Dostmann Contra, Mechanical kitchen timer, Black, Red, Transparent, 10 min, Acrylic, 65 mm, 24 mm

Long summary description TFA-Dostmann Contra Mechanical kitchen timer Black, Red, Transparent:
This is an auto-generated long summary of TFA-Dostmann Contra Mechanical kitchen timer Black, Red, Transparent based on the first three specs of the first five spec groups.

TFA-Dostmann Contra. Product type: Mechanical kitchen timer, Product color: Black, Red, Transparent, Timer duration: 10 min. Width: 65 mm, Depth: 24 mm, Height: 117 mm. Quantity per pack: 1 pc(s)