location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Columa 300 Set M speaker set Home theatre Silver 5.1 channels 1-way 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Columa 300 Set M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100790002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945531605
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 01:09:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teufel Columa 300 Set M speaker set Home theatre Silver 5.1 channels 1-way 100 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.1 channels
  • - Number of satellite speakers: 5 1-way 100 W
  • - Silver
More>>>
Short summary description Teufel Columa 300 Set M speaker set Home theatre Silver 5.1 channels 1-way 100 W:
This short summary of the Teufel Columa 300 Set M speaker set Home theatre Silver 5.1 channels 1-way 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Columa 300 Set M, 5.1 channels, Home theatre, Silver, 1-way, 100 W, 140 - 22000 Hz

Long summary description Teufel Columa 300 Set M speaker set Home theatre Silver 5.1 channels 1-way 100 W:
This is an auto-generated long summary of Teufel Columa 300 Set M speaker set Home theatre Silver 5.1 channels 1-way 100 W based on the first three specs of the first five spec groups.

Teufel Columa 300 Set M. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product color: Silver. Satellite speaker type: 1-way, Satellite speakers RMS power: 100 W, Satellite speaker frequency range: 140 - 22000 Hz. Center speaker RMS power: 100 W, Center speaker frequency range: 140 - 22000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 180 W, Subwoofer weight: 20 kg. Power source: AC