location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka TL1 62 Built-under Stainless steel 332 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL1 62
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA TL1 62 INOX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152743119
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teka TL1 62 Built-under Stainless steel 332 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-under 600 mm Stainless steel
  • - 332 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 2
  • - 2 bulb(s)
More>>>
Short summary description Teka TL1 62 Built-under Stainless steel 332 m³/h:
This short summary of the Teka TL1 62 Built-under Stainless steel 332 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka TL1 62, 332 m³/h, Ducted/Recirculating, Built-under, Stainless steel, Rotary, Metal

Long summary description Teka TL1 62 Built-under Stainless steel 332 m³/h:
This is an auto-generated long summary of Teka TL1 62 Built-under Stainless steel 332 m³/h based on the first three specs of the first five spec groups.

Teka TL1 62. Maximum extraction power: 332 m³/h, Type of extraction: Ducted/Recirculating. Type: Built-under, Product color: Stainless steel, Control type: Rotary. Grease filter type: Metal. Number of bulbs: 2 bulb(s). Width: 600 mm, Depth: 310 mm, Height: 184 mm

Brand Image Article code product Stock Price from
Teka

Teka TL1 92 Built-under Stainless steel 332 m³/h
(show image)
CAMPANA TL1 92 INOX TL1 92 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka TL1 62 Built-under Black 332 m³/h
(show image)
CAMPANA TL1 62 NEGRO TL1 62 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka TL1 62 Built-under White 332 m³/h
(show image)
CAMPANA TL1 62 BLANCA TL1 62 0.00
(excl. VAT)
0 (incl. VAT)