location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal ActiFry YV9601 fryer Double Stand-alone 1400 W Low fat fryer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ActiFry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YV9601
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YV9601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386352036
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 10:43:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tefal ActiFry YV9601 fryer Double Stand-alone 1400 W Low fat fryer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double Stand-alone Low fat fryer 1,5 kg Black, Silver
  • - Digital timer Removable bowl
  • - Built-in display
  • - 1400 W
More>>>
Short summary description Tefal ActiFry YV9601 fryer Double Stand-alone 1400 W Low fat fryer Black, Silver:
This short summary of the Tefal ActiFry YV9601 fryer Double Stand-alone 1400 W Low fat fryer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal ActiFry YV9601, Low fat fryer, 1,5 kg, 0,02 L, ActiFry, Double, Black, Silver

Long summary description Tefal ActiFry YV9601 fryer Double Stand-alone 1400 W Low fat fryer Black, Silver:
This is an auto-generated long summary of Tefal ActiFry YV9601 fryer Double Stand-alone 1400 W Low fat fryer Black, Silver based on the first three specs of the first five spec groups.

Tefal ActiFry YV9601. Product type: Low fat fryer, Fryer food capacity: 1,5 kg, Oil content: 0,02 L. Construction type: Double, Product color: Black, Silver, Appliance placement: Stand-alone. Power: 1400 W. Width: 330 mm, Depth: 470 mm, Height: 260 mm. Thermostat range: 0 - 150 °C

Performance
Fryer food capacity *
1,5 kg
Oil content
0,02 L
Low-fat frying technology
ActiFry
Product type *
Low fat fryer
Adjustable thermostat
No
Low-fat frying
Yes
Digital timer
Yes
Design
Construction type *
Double
Appliance placement
Stand-alone
Product color *
Black, Silver
Material
Ceramic
Removable bowl *
Yes
Easy to clean
Yes
On/off switch
Yes
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Illuminated on/off switch
Yes
Indication light
Yes
Power LED
Yes
Power
Power *
1400 W
Auto power off
Yes
Weight & dimensions
Width
330 mm
Depth
470 mm
Height
260 mm
Weight
5,7 kg
Package width
389 mm
Package depth
490 mm
Package height
300 mm
Package weight
6,4 kg
Other features
Thermostat range
0 - 150 °C
Brand Image Article code product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White
(show image)
AH950W ActiFry Express XL
Country Distributor
Deutschland 1 distributor(s)