TallyGenicom logo

TallyGenicom T2340 Serial Matrix Printer dot matrix printer 360 x 360 DPI 440 cps

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12691
Info modified on:
08 Dec 2023, 13:13:23
Short summary description TallyGenicom T2340 Serial Matrix Printer dot matrix printer 360 x 360 DPI 440 cps:

TallyGenicom T2340 Serial Matrix Printer, 440 cps, 360 x 360 DPI, 53 dB, 300 million characters, 10000 pages per month, 220-240V / 50-60Hz

Long summary description TallyGenicom T2340 Serial Matrix Printer dot matrix printer 360 x 360 DPI 440 cps:

TallyGenicom T2340 Serial Matrix Printer. Maximum print speed: 440 cps, Maximum resolution: 360 x 360 DPI. Sound pressure level (printing): 53 dB. Print head life: 300 million characters, Maximum duty cycle: 10000 pages per month. Power requirements: 220-240V / 50-60Hz, Fonts included: Draft, Copy Draft, Courier, Roman, San Serif, Prestige, Script, OCR A & OCR B, Bar Codes + LCP, Compatible operating systems: Windows 95/98/Me, NT 4.0, 2000, XP, SAP. I/O ports: 1 x IEEE 1284 1 x RS232 Serial 1 x RS422 Serial

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.