TalleR TR-1017, Stainless steel, Stainless steel, Ceramic, Stainless steel, 8 pc(s)
TalleR TR-1017. Product color: Stainless steel, Material: Stainless steel, Internal coating: Ceramic. Number of pans: 8 pc(s)