Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Total installed storage capacity: 1 TB Number of storage drives supported: 4
- - 0,5 GHz
- - 0,125
More>>>
Short summary description Synology Cube Station CS407:
This short summary of the Synology Cube Station CS407 data-sheet is auto-generated and uses the product title and the first six key specs.
Synology Cube Station CS407, 1 TB
Long summary description Synology Cube Station CS407:
This is an auto-generated long summary of Synology Cube Station CS407 based on the first three specs of the first five spec groups.
Synology Cube Station CS407. Total installed storage capacity: 1 TB, Storage drive capacity: 500 GB, Storage drive interface: Serial ATA II. Processor frequency: 0,5 GHz. Internal memory: 0,125 GB. Supported network protocols: CIFS, AFP (3.1), FTP, LPR, CIFS, Maximum data transfer rate: 1000 Mbit/s. Management protocols: PPPoE