Swirl 188123, Dust bag, White, 166 mm, 72 mm, 231 mm, 235 g
Long summary description Swirl 188123 Dust bag:
Swirl 188123. Product type: Dust bag, Product color: White. Width: 166 mm, Depth: 72 mm, Height: 231 mm. Package type: Box. Number of dust bags: 4 pc(s), Number of filters: 1 pc(s)
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.