location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex 5.1 Subwoofer System 400 Watt speaker set 4 W Black 5.1 channels 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Subwoofer System 400 Watt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534008182
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2019 10:57:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sweex 5.1 Subwoofer System 400 Watt speaker set 4 W Black 5.1 channels 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 W 5.1 channels
  • - Number of satellite speakers: 5 5 W
  • - Wired
  • - Black
More>>>
Short summary description Sweex 5.1 Subwoofer System 400 Watt speaker set 4 W Black 5.1 channels 5 W:
This short summary of the Sweex 5.1 Subwoofer System 400 Watt speaker set 4 W Black 5.1 channels 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex 5.1 Subwoofer System 400 Watt, 5.1 channels, 4 W, Black, 5 W, 180 - 20000 Hz, 15 W

Long summary description Sweex 5.1 Subwoofer System 400 Watt speaker set 4 W Black 5.1 channels 5 W:
This is an auto-generated long summary of Sweex 5.1 Subwoofer System 400 Watt speaker set 4 W Black 5.1 channels 5 W based on the first three specs of the first five spec groups.

Sweex 5.1 Subwoofer System 400 Watt. Audio output channels: 5.1 channels, RMS rated power: 4 W, Product color: Black. Satellite speakers RMS power: 5 W, Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer RMS power: 15 W, Subwoofer frequency range: 20 - 200 Hz, Subwoofer driver diameter (imperial): 10,2 cm (4"). Connectivity technology: Wired