Supermicro X12SCA-F, Intel, LGA 1200 (Socket H5), Intel Celeron E, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., DDR4-SDRAM, 128 GB, DIMM
Supermicro X12SCA-F. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel Celeron E, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Intel® I219-LM, Intel I225-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel