Summer Fun logo

Summer Fun 503010356S above ground pool Framed pool Round White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5513
Info modified on:
18 Jul 2024, 09:54:07
Short summary description Summer Fun 503010356S above ground pool Framed pool Round White:

Summer Fun 503010356S, Framed pool, Child & adult, Ladder, White

Long summary description Summer Fun 503010356S above ground pool Framed pool Round White:

Summer Fun 503010356S. Pool type: Framed pool, Shape: Round, Recommended age group: Child & adult. Water filter type: Sand filter. Wall thickness: 0,3 mm, Pool liner thickness: 0,2 mm, Height: 900 mm. Package type: Box. Pool liner color: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.