Stokke Scoot Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6089
Info modified on:
14 Mar 2024, 19:48:44
Short summary description Stokke Scoot Black:

Stokke Scoot, 9 kg, 3,6 kg, Black

Long summary description Stokke Scoot Black:

Stokke Scoot. Maximum weight: 9 kg, Product color: Black, Cover material: Polyurethane. Width: 450 mm, Depth: 830 mm, Height: 600 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.