location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UNIRAILS1U rack accessory Rack rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UNIRAILS1U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIRAILS1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845526 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com UNIRAILS1U rack accessory Rack rail
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack rail Black
  • - Steel
  • - 1U 25 kg
More>>>
Short summary description StarTech.com UNIRAILS1U rack accessory Rack rail:
This short summary of the StarTech.com UNIRAILS1U rack accessory Rack rail data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com UNIRAILS1U, Rack rail, Black, Steel, 25 kg, 1U, 48,3 cm (19")

Long summary description StarTech.com UNIRAILS1U rack accessory Rack rail:
This is an auto-generated long summary of StarTech.com UNIRAILS1U rack accessory Rack rail based on the first three specs of the first five spec groups.

StarTech.com UNIRAILS1U. Type: Rack rail, Product color: Black, Housing material: Steel. Size (imperial): 48,3 cm (19"), Width: 481 mm, Depth: 1100 mm. Package width: 107 mm, Package depth: 490 mm, Package height: 75 mm. Screw type: M5. Master (outer) case width: 107 mm, Master (outer) case length: 490 mm, Master (outer) case height: 75 mm

Features
Type *
Rack rail
Product color *
Black
Housing material
Steel
Maximum weight capacity
25 kg
Rack capacity
1U
Weight & dimensions
Size (imperial)
48,3 cm (19")
Width
481 mm
Depth
1100 mm
Height
42 mm
Mounting depth (min)
42 cm
Mounting depth (max)
105,4 cm
Weight
2,6 kg
Packaging data
Package width
107 mm
Package depth
490 mm
Package height
75 mm
Packaging data
Package weight
2,9 kg
Packaging content
Mounting kit
Yes
Screws included
Yes
Screw type
M5
Number of screws
8
Cage nuts included
Yes
Number of cage nuts
8
Technical details
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
107 mm
Master (outer) case length
490 mm
Master (outer) case height
75 mm
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
StarTech.com ADJSHELFHD rack accessory Adjustable shelf StarTech.com ADJSHELFHD rack accessory Adjustable shelf
(show image)
ADJSHELFHD ADJSHELFHD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ADJSHELFHDV rack accessory Adjustable shelf StarTech.com ADJSHELFHDV rack accessory Adjustable shelf
(show image)
ADJSHELFHDV ADJSHELFHDV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)