StarTech.com logo

StarTech.com SV1653DXI KVM switch

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40150
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com SV1653DXI KVM switch:

StarTech.com SV1653DXI, 1600 x 1200 pixels

Long summary description StarTech.com SV1653DXI KVM switch:

StarTech.com SV1653DXI. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1600 x 1200 pixels. LED indicators: Link, Power. Width: 424 mm, Height: 40 mm. Package width: 105 mm, Package depth: 574 mm, Package height: 374 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.