StarTech.com logo

StarTech.com ST4202USB interface hub USB 2.0 Type-B 480 Mbit/s Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102659
Info modified on:
14 Mar 2024, 19:08:26
Guarantee:
1 year.
Long product name StarTech.com ST4202USB interface hub USB 2.0 Type-B 480 Mbit/s Black:

4 Port USB 2.0 Hub

StarTech.com ST4202USB interface hub USB 2.0 Type-B 480 Mbit/s Black:

With speeds up to 40x faster than its predecessors, USB V2.0 is the new standard for high-speed peripheral connectivity. With the StarTech.com ST4202USB 4-port hub, you can plug in your most demanding next-generation peripherals and still enjoy data transfer speeds of up to 480 Mbps. And since the ST4200USB is backwards-compatible with USB 1.1 specifications, your less demanding peripherals will still function perfectly with no adjustments.

The ST4202USB also features Plug and Play connectivity and support for up to 127 USB 2.0 devices, making it a snap to expand your PC or Mac environment to suit your needs.

Short summary description StarTech.com ST4202USB interface hub USB 2.0 Type-B 480 Mbit/s Black:

StarTech.com ST4202USB, USB 2.0 Type-B, USB 2.0, 480 Mbit/s, Black, Plastic, CE, FCC, TAA, RoHS

Long summary description StarTech.com ST4202USB interface hub USB 2.0 Type-B 480 Mbit/s Black:

StarTech.com ST4202USB. Host interface: USB 2.0 Type-B, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Housing material: Plastic. Power consumption (typical): 10 W, Input voltage: 100 - 240 V, Input current: 1 A. Width: 60 mm, Depth: 100 mm, Height: 20 mm. Package width: 145 mm, Package depth: 210 mm, Package height: 40 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.