location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1000MMSC network card Internal Ethernet / Fiber 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEX1000MMSC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1000MMSC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832670 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:46:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX1000MMSC network card Internal Ethernet / Fiber 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express Ethernet / Fiber
  • - 1000 Mbit/s
  • - Internal Chipset: Realtek RTL8168B, Marvell 88E1111
More>>>
Short summary description StarTech.com PEX1000MMSC network card Internal Ethernet / Fiber 1000 Mbit/s:
This short summary of the StarTech.com PEX1000MMSC network card Internal Ethernet / Fiber 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1000MMSC, Internal, Wired, PCI Express, Ethernet / Fiber, 1000 Mbit/s

Long summary description StarTech.com PEX1000MMSC network card Internal Ethernet / Fiber 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com PEX1000MMSC network card Internal Ethernet / Fiber 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com PEX1000MMSC. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet / Fiber. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet / Fiber
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Maximum operating distance
550 m
Design
Internal *
Yes
Chipset
Realtek RTL8168B, Marvell 88E1111
LED indicators
Link
System requirements
Compatible operating systems
Windows XP, Vista Mac Linux
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
83 mm
Depth
109 mm
Height
20 mm
Weight
80 g
Packaging data
Package width
50 mm
Package depth
221 mm
Package height
174 mm
Package weight
680 g
Logistics data
Harmonized System (HS) code
85176990
Other features
Compliance industry standards
IEEE802.3 10Base-T, IEEE802.3u 100Base-TX/100Base-FX, IEEE802.3ab 1000Base-T, IEEE802.3z 1000Base-SX/1000Base-LX, IEEE802.3x, IEEE802.1Q, IEEE802.1p, IEEE802.3ad
I/O ports
1x Fiber Optic SC Female
Brand Image Article code product Stock Price from
StarTech.com USB21000S2 network card Ethernet 480 Mbit/s StarTech.com USB21000S2 network card Ethernet 480 Mbit/s
(show image)
USB21000S2 USB21000S2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s
(show image)
PEX1000MMST PEX1000MMST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)