location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCIESATA2I interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCIESATA2I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030833851 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCIESATA2I interface cards/adapter Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCI
  • - Green
More>>>
Short summary description StarTech.com PCIESATA2I interface cards/adapter Internal:
This short summary of the StarTech.com PCIESATA2I interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCIESATA2I, PCI, Green, CE, FCC, TAA, REACH, VIA/VLI - VT6421, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise..., Windows Server 2003, Windows Server 2008 R2

Long summary description StarTech.com PCIESATA2I interface cards/adapter Internal:
This is an auto-generated long summary of StarTech.com PCIESATA2I interface cards/adapter Internal based on the first three specs of the first five spec groups.

StarTech.com PCIESATA2I. Host interface: PCI. Product color: Green, Certification: CE, FCC, TAA, REACH. Chipset: VIA/VLI - VT6421. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2. Width: 54 mm, Depth: 121 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCI
eSATA ports quantity
1
Internal SATA ports quantity
1
Port multiplier
No
Design
Internal *
Yes
Product color
Green
Certification
CE, FCC, TAA, REACH
Features
Chipset
VIA/VLI - VT6421
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
54 mm
Depth
121 mm
Height
20 mm
Weight
46,6 g
Packaging data
Cables included
SATA
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
142 mm
Package depth
175 mm
Package height
30 mm
Package weight
135 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Power requirements
3,
Source Review comments Score
bayreviews.com
Updated:
2017-03-01 09:15:49
Small and Fast!USB 2.0 and Firewire have been around for quiet some time but there is always the need for faster data transfers. We recently looked at what the new USB 3.0 interface can do and it's no joke. The eSATA interface is supposed to be faste...
90%
Brand Image Article code product Stock Price from
StarTech.com EC1S952 interface cards/adapter Serial StarTech.com EC1S952 interface cards/adapter Serial
(show image)
EC1S952 EC1S952 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2Port ExpressCard RS232 Adapter Card interface cards/adapter StarTech.com 2Port ExpressCard RS232 Adapter Card interface cards/adapter
(show image)
EC2S952 2Port ExpressCard RS232 Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECU2USB interface cards/adapter USB 2.0 StarTech.com ECU2USB interface cards/adapter USB 2.0
(show image)
ECU2USB ECU2USB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PEX1PCI1 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXESATA2I interface cards/adapter eSATA StarTech.com PEXESATA2I interface cards/adapter eSATA
(show image)
PEXESATA2I PEXESATA2I 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXESATA1 interface cards/adapter StarTech.com PEXESATA1 interface cards/adapter
(show image)
PEXESATA1 PEXESATA1 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXSATA22I interface cards/adapter PCI Express StarTech.com PEXSATA22I interface cards/adapter PCI Express
(show image)
PEXSATA22I PEXSATA22I 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA StarTech.com PEXSATA24E interface cards/adapter Internal eSATA, IDE/ATA, SATA
(show image)
PEXSATA24E PEXSATA24E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)