location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI100MMSC network card Internal Fiber 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI100MMSC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI100MMSC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839969 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:37:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCI100MMSC network card Internal Fiber 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Fiber
  • - 100 Mbit/s
  • - Internal Chipset: Via - VT6105M
More>>>
Short summary description StarTech.com PCI100MMSC network card Internal Fiber 100 Mbit/s:
This short summary of the StarTech.com PCI100MMSC network card Internal Fiber 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI100MMSC, Internal, Wired, PCI, Fiber, 100 Mbit/s

Long summary description StarTech.com PCI100MMSC network card Internal Fiber 100 Mbit/s:
This is an auto-generated long summary of StarTech.com PCI100MMSC network card Internal Fiber 100 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com PCI100MMSC. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Fiber. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
SC
Network
Maximum data transfer rate *
100 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3u, IEEE 802.3x
Wi-Fi
No
Wake-on-LAN ready
Yes
Full duplex
Yes
Maximum operating distance
2000 m
Design
Internal *
Yes
Chipset
Via - VT6105M
LED indicators
Activity, Link
Certification
CE, FCC
Power
Power consumption (typical)
1 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
56 mm
Depth
121 mm
Height
18 mm
Weight
80 g
Packaging data
Drivers included
Yes
Low-profile bracket
Yes
Package width
50 mm
Package depth
213 mm
Package height
175 mm
Package weight
200 g
Packaging content
Manual
Yes
Other features
Buffer size
2 KB
Brand Image Article code product Stock Price from
StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s
(show image)
PEX1000MMST PEX1000MMST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)