StarTech.com logo

StarTech.com 20ft VGA VGA cable 6,1 m VGA (D-Sub) Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100734
Info modified on:
07 Mar 2024, 15:34:52
Short summary description StarTech.com 20ft VGA VGA cable 6,1 m VGA (D-Sub) Black:

StarTech.com 20ft VGA, 6,1 m, VGA (D-Sub), VGA (D-Sub), Black, 1920 x 1200 pixels, Nickel

Long summary description StarTech.com 20ft VGA VGA cable 6,1 m VGA (D-Sub) Black:

StarTech.com 20ft VGA. Cable length: 6,1 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 620 g, Package width: 255 mm, Package depth: 330 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.