icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
StarTech.com logo

StarTech.com MPEXUSB3S2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83464
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com MPEXUSB3S2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com MPEXUSB3S2, Mini PCI Express, USB 3.2 Gen 1 (3.1 Gen 1), NEC uPD720200, 0 - 85 °C, -65 - 125 °C, 30 mm

Long summary description StarTech.com MPEXUSB3S2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com MPEXUSB3S2. Host interface: Mini PCI Express, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Chipset: NEC uPD720200. Width: 30 mm, Depth: 50 mm, Height: 3 mm. Package width: 145 mm, Package depth: 210 mm, Package height: 40 mm. Data transfer rate: 5 Gbit/s, Compatible operating systems: Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.