StarTech.com logo

StarTech.com DP2VGA3 video cable adapter 0,1 m DisplayPort VGA (D-Sub) Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
416798
Info modified on:
06 Sept 2024, 14:31:22
Short summary description StarTech.com DP2VGA3 video cable adapter 0,1 m DisplayPort VGA (D-Sub) Black:

StarTech.com DP2VGA3, 0,1 m, DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description StarTech.com DP2VGA3 video cable adapter 0,1 m DisplayPort VGA (D-Sub) Black:

StarTech.com DP2VGA3. Cable length: 0,1 m, Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Weight: 32 g, Width: 37 mm, Depth: 230 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 18 mm. Master (outer) case width: 330 mm, Master (outer) case length: 502 mm, Master (outer) case height: 210 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.